Grayhill, Inc. Rotary Switches 42A36-01-1-10S

Description
Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 42A36-01-1-10S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
42A36-01-1-10S-ND
Rotary Switches 42A36-01-1-10S-ND
Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 10 Position SP10T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
42A36-01-1-10S
Rotary Switches 42A36-01-1-10S
Rotary Switches Rotary Switch, Standard, solder lug, 36°, 1 deck, 1 pole/deck, 10 positions/pole, shorting

Rotary Switches Rotary Switch, Standard, solder lug, 36°, 1 deck, 1 pole/deck, 10 positions/pole, shorting

Buy Now Datasheet
Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill - 03B3909 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill
03B3909
Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill 03B3909
SWITCH, ROTARY, SP10T, 1A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 1A, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:1A; Contact Voltage AC Max:115V; Product Range:42 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 42A36-01-1-10S-ND 42A36-01-1-10S 03B3909
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp10T, 1A, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSA321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details