Rotary Switch 2 Position SPDT 1A (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Standard, solder lug, 36°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 42A36-01-1-02N-ND | 42A36-01-1-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |