Grayhill, Inc. Rotary Switches 423511-2-03N

Description
Rotary Switch 3 Position DP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 423511-2-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
423511-2-03N-ND
Rotary Switches 423511-2-03N-ND
Rotary Switch 3 Position DP3T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position DP3T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
423511-2-03N
Rotary Switches 423511-2-03N
Rotary Switches Rotary Switch, Standard, 36°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting (D 2, 7)

Rotary Switches Rotary Switch, Standard, 36°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting (D 2, 7)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 423511-2-03N-ND 423511-2-03N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H-06XL-W - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers