Grayhill, Inc. Rotary Switches 423483-1-03S

Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 423483-1-03S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
423483-1-03S-ND
Rotary Switches 423483-1-03S-ND
Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 1A (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
423483-1-03S
Rotary Switches 423483-1-03S
Rotary Switches 42A36-03-1-03S,SR g;, 3 deck, 1 pole/deck, 3 positions/pole, non-shorting (D 2)

Rotary Switches 42A36-03-1-03S,SR g;, 3 deck, 1 pole/deck, 3 positions/pole, non-shorting (D 2)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 423483-1-03S-ND 423483-1-03S
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps
Angle of Throw 36 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWS - Selector switch - NWS32 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01FR10H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers