Rotary Switch 3 Position DP3T 1A (AC/DC) 115VAC Panel Mount
Rotary Switches 42A36-01-2-03S,SPR RTN g;, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting (D 2, 7)
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 423481-2-03S-ND | 423481-2-03S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 1.0 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 1 |