Grayhill, Inc. Switches - Pushbutton Switches 38GWSP9S7RT

Description
SWITCH PUSH SPST-NO 0.4VA 20V
Datasheet
Description
SWITCH PUSH SPST-NO 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 38GWSP9S7RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
38GWSP9S7RT
Switches - Pushbutton Switches 38GWSP9S7RT
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
38GWSP9S7RT
Pushbutton Switches 38GWSP9S7RT
Pushbutton Switches Pushbutton Switch, sealed subminiature, SPST, Snap-n, RoHS Compliant

Pushbutton Switches Pushbutton Switch, sealed subminiature, SPST, Snap-n, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 38GWSP9S7RT 38GWSP9S7RT
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Max AC Voltage Rating 20 volts 20 volts
Max DC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details