Grayhill, Inc. Pushbutton Switches 38FSP9B9M6RT

Description
Pushbutton Switches Pushbutton Switch, subminiature, SPST, right angle vertical, RoHS Compliant
Datasheet
Description
Pushbutton Switches Pushbutton Switch, subminiature, SPST, right angle vertical, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
38FSP9B9M6RT
Pushbutton Switches 38FSP9B9M6RT
Pushbutton Switches Pushbutton Switch, subminiature, SPST, right angle vertical, RoHS Compliant

Pushbutton Switches Pushbutton Switch, subminiature, SPST, right angle vertical, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
38FSP9B9M6RT
Switches - Pushbutton Switches 38FSP9B9M6RT
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 38FSP9B9M6RT 38FSP9B9M6RT
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.4000 amps
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP55.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details