Grayhill, Inc. Pushbutton Switches 38FSP9B5M7RT

Description
Pushbutton Switches Pushbutton Switch, subminiature, SPST, threaded, right angle PC Mount, RoHS Compliant
Datasheet
Description
Pushbutton Switches Pushbutton Switch, subminiature, SPST, threaded, right angle PC Mount, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
38FSP9B5M7RT
Pushbutton Switches 38FSP9B5M7RT
Pushbutton Switches Pushbutton Switch, subminiature, SPST, threaded, right angle PC Mount, RoHS Compliant

Pushbutton Switches Pushbutton Switch, subminiature, SPST, threaded, right angle PC Mount, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
38FSP9B5M7RT
Switches - Pushbutton Switches 38FSP9B5M7RT
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 38FSP9B5M7RT 38FSP9B5M7RT
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.4000 amps
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 336604 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2213766-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details