Grayhill, Inc. Pushbutton Switches 38EWSP71B4M7RT

Description
Pushbutton Switches PB,SPDT,O-O,N,PC+,LF action, SPDT, threaded, lug, RoHS Compliant
Datasheet
Description
Pushbutton Switches PB,SPDT,O-O,N,PC+,LF action, SPDT, threaded, lug, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
38EWSP71B4M7RT
Pushbutton Switches 38EWSP71B4M7RT
Pushbutton Switches PB,SPDT,O-O,N,PC+,LF action, SPDT, threaded, lug, RoHS Compliant

Pushbutton Switches PB,SPDT,O-O,N,PC+,LF action, SPDT, threaded, lug, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
38EWSP71B4M7RT
Switches - Pushbutton Switches 38EWSP71B4M7RT
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 38EWSP71B4M7RT 38EWSP71B4M7RT
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.4000 amps
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329387-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - Z/T 232 - TS 232-02-1894 SOCKEL KPL. -  - Schmersal Inc.
Specs
Max. Mechanical Life 2.00E7 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push-Turn Buttons - 2AML3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers