SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches Pushbutton Switch, alternate action, SPDT, threaded, right angle, horizontal
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 38DSP11B10M6QT | 38DSP11B10M6QT |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Max Current Rating | 6 amps | 6 amps |
| Max AC Voltage Rating | 125 volts | 250 volts |