Pushbutton Switches SINGLE BTN,NO,PIN,AL,NAT Pushbutton, Piezo, wire
SWITCH PUSH SPST-NO 0.2A 24V
Pushbutton Switch, Impact Resistant, Piezo Technology
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37FMA1-AAP1N | 37FMA1-AAP1N | 70216771 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Impact Resistant, Piezo Technology |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Wire Lead | Straight PC Pins | |
| Features | RoHS | ||
| Max Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| Max AC Voltage Rating | 24 volts | 24 volts | 24 volts |