Grayhill, Inc. Switches - Toggle Switches 34DWMSP32B4M6RT

Description
SWITCH TOGGLE SPDT 0.4VA 20V
Datasheet
Description
SWITCH TOGGLE SPDT 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
34DWMSP32B4M6RT
Switches - Toggle Switches 34DWMSP32B4M6RT
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill - 14M7454 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill
14M7454
Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill 14M7454
SWITCH, TOGGLE, SPDT, 3A, 20V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34D Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 3A, 20V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34D Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
34DWMSP32B4M6RT
Toggle Switches 34DWMSP32B4M6RT
Toggle Switches Toggle Switch, Sub-Miniature, sealed, SPDT, ON-OFF-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Sub-Miniature, sealed, SPDT, ON-OFF-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 34DWMSP32B4M6RT 14M7454 34DWMSP32B4M6RT
Product Name Switches - Toggle Switches Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF Three Position (Center OFF)
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Light Switches - 2289513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers