Toggle Switches Toggle Switch, Sub- Miniature, sealed, SPDT, ON-OFF-ON, ROHS
SWITCH TOGGLE SPDT 3A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 34DWMSP26B4M6QT | 34DWMSP26B4M6QT |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Current Rating | 3 amps | 3 amps |
| Toggle Actuator | Standard Round |