Grayhill, Inc. Toggle Switches 34DWMSP15B4M6RT

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - GH7619-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
GH7619-ND
Toggle Switches GH7619-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switch, Toggle, Spdt, 20Vac; Switch Operation Grayhill - 13N5677 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20Vac; Switch Operation Grayhill
13N5677
Switch, Toggle, Spdt, 20Vac; Switch Operation Grayhill 13N5677
SWITCH, TOGGLE, SPDT, 20VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
34DWMSP15B4M6RT
Toggle Switches 34DWMSP15B4M6RT
Toggle Switches SPDT ON-NONE-ON RA PCB MNT

Toggle Switches SPDT ON-NONE-ON RA PCB MNT

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34DWMSP15B4M6RT
Switches - Toggle Switches 34DWMSP15B4M6RT
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number GH7619-ND 13N5677 34DWMSP15B4M6RT 34DWMSP15B4M6RT
Product Name Toggle Switches Switch, Toggle, Spdt, 20Vac; Switch Operation Grayhill Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493803-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Light Switches - 1962301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers