Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches SPDT ON-NONE-ON RA VERT MNT
SWITCH, TOGGLE, SPDT, 3A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34D Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34DWMSP12B4M7RT-ND | 34DWMSP12B4M7RT | 14M7452 | 34DWMSP12B4M7RT |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |