Grayhill, Inc. Toggle Switches 34DWMSP12B4M6RT

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 34DWMSP12B4M6RT-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
34DWMSP12B4M6RT-ND
Toggle Switches 34DWMSP12B4M6RT-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34DWMSP12B4M6RT
Switches - Toggle Switches 34DWMSP12B4M6RT
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
34DWMSP12B4M6RT
Toggle Switches 34DWMSP12B4M6RT
Toggle Switches Toggle Switch, Sub-Miniature, sealed, SPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Sub-Miniature, sealed, SPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Buy Now Datasheet
Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill - 14M7451 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill
14M7451
Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill 14M7451
SWITCH, TOGGLE, SPDT, 3A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34D Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 3A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34D Series; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 34DWMSP12B4M6RT-ND 34DWMSP12B4M6RT 34DWMSP12B4M6RT 14M7451
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Spdt, 3A, 20V; Switch Operation Grayhill
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Light Switches - 1752891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 20 amps
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details