Toggle Switches Toggle Switch, Sub-Miniature, sealed, DPDT, ON-NONE-ON, Right Angle, PC Mount, Horizontal Actuation, RoHS Compliant
SWITCH TOGGLE DPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 34DWMDP11B4M7RT | 34DWMDP11B4M7RT |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS |