SWITCH TOGGLE SPDT 0.4VA 20V
TOG,SMIN,SPDT,O-N-O,
Toggle Switches Toggle Switch, Sub-Miniature, SPDT, ON-NONE-ON, lug, threaded, RoHS Compliant
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34CMSP12B1M1RT | 13N5626 | 34CMSP12B1M1RT |
| Product Name | Switches - Toggle Switches | Tog,smin,spdt,o-N-O,t,sl,lf Grayhill | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Momentary Contact Switch Function | On-On | ON - NONE - ON | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Solder Lug | Screw Terminals |