Grayhill, Inc. Switches - Toggle Switches 34CMDP15B2M6RT

Description
Win Source Part Number: 960189-34CMDP15B2M6R T Category: Switches>Toggle Switches Series: 34C Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 7.88mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 200AWMDP1T1A1M2RE; A208SYCB04; 100AWDP1T2B4M7RE; 100DP1T1B1M2REH; 5249CDB; TL46W000000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 34CMDP15
Request a Quote Datasheet
Description
Win Source Part Number: 960189-34CMDP15B2M6R T Category: Switches>Toggle Switches Series: 34C Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 7.88mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 200AWMDP1T1A1M2RE; A208SYCB04; 100AWDP1T2B4M7RE; 100DP1T1B1M2REH; 5249CDB; TL46W000000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 34CMDP15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 960189-34CMDP15B2M6RT - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
960189-34CMDP15B2M6RT
Switches - Toggle Switches 960189-34CMDP15B2M6RT
Win Source Part Number: 960189-34CMDP15B2M6R T Category: Switches>Toggle Switches Series: 34C Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 7.88mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 200AWMDP1T1A1M2RE; A208SYCB04; 100AWDP1T2B4M7RE; 100DP1T1B1M2REH; 5249CDB; TL46W000000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 34CMDP15

Win Source Part Number: 960189-34CMDP15B2M6RT
Category: Switches>Toggle Switches
Series: 34C
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 7.88mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 200AWMDP1T1A1M2RE; A208SYCB04; 100AWDP1T2B4M7RE; 100DP1T1B1M2REH; 5249CDB; TL46W000000;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Base Product Number: 34CMDP15

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34CMDP15B2M6RT
Switches - Toggle Switches 34CMDP15B2M6RT
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
34CMDP15B2M6RT
Toggle Switches 34CMDP15B2M6RT
Toggle Switches Toggle Switch, Sub-Miniature, DPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Sub-Miniature, DPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 960189-34CMDP15B2M6RT 34CMDP15B2M6RT 34CMDP15B2M6RT
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On ON - NONE - ON
Terminal Type PC Pin Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details