Toggle Switches Toggle Switch, Sub-Miniature, DPDT, ON-NONE-ON, thru hole mount, threaded, RoHS Compliant
SWITCH TOGGLE DPDT 3A 125V
TOG,SMIN,DPDT,O-N-O,
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34CMDP12B3M2QT | 34CMDP12B3M2QT | 13N5603 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Tog,smin,dpdt,o-N-O,t,pc,lf Grayhill |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Screw Terminals | PC Pin | |
| Standards / Compliances | RoHS |