Grayhill, Inc. Toggle Switches 34BWSP12B4M7RT

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - GH7797-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
GH7797-ND
Toggle Switches GH7797-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
34BWSP12B4M7RT
Toggle Switches 34BWSP12B4M7RT
Toggle Switches Toggle Switch, Miniature, sealed, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Miniature, sealed, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant

Buy Now Datasheet
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill - 14M7442 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill
14M7442
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill 14M7442
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
34BWSP12B4M7RT
Switches - Toggle Switches 34BWSP12B4M7RT
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number GH7797-ND 34BWSP12B4M7RT 14M7442 34BWSP12B4M7RT
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Light Switches - 2289515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 45 amps
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details