Grayhill, Inc. Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill 34BWSP12B4M7QT

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill - 14M7441 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill
14M7441
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill 14M7441
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
34BWSP12B4M7QT
Toggle Switches 34BWSP12B4M7QT
Toggle Switches Toggle Switch, Miniature, sealed, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Miniature, sealed, SPDT, ON-NONE-ON, right angle vertical mount, non-threaded, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34BWSP12B4M7QT
Switches - Toggle Switches 34BWSP12B4M7QT
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 14M7441 34BWSP12B4M7QT 34BWSP12B4M7QT
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
Current Rating 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
Process Sealed Subminiature Toggle - A28AV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details