SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:SolderRoHS
TOG,MINI,S,SPDT,O-N-
Toggle Switches Toggle Switch, Miniature, sealed, SPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34BWSP12B4M6RT | 14M7440 | 13N5570 | 34BWSP12B4M6RT |
| Product Name | Switches - Toggle Switches | Switch, Toggle, Spdt, 5A, 20V; Switch Operation Grayhill | Tog,mini,s,spdt,o-N-O,n,rah,lf Grayhill | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | PC Pin | Solder Terminals; SolderRoHS Compliant: Yes | Screw Terminals |