SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34B Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches Toggle Switch, Miniature, sealed, SPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant
SWITCH TOGGLE SPDT 5A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 04M2618 | 34BWSP12B4M6QT | 34BWSP12B4M6QT |
| Product Name | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 5 amps | 5 amps | 5 amps |