Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 5A 125V
Toggle Switches Toggle Switch, Miniature, sealed, DPDT,MOM-OFF-MOM, PC mount, sealed, non-threaded, RoHS
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34BWDP41B4M2QT-ND | 34BWDP41B4M2QT | 34BWDP41B4M2QT |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |