Toggle Switch SPDT Panel Mount
Toggle Switches Toggle Switch, Miniature, SPDT, ON-OFF-MOM, lug, threaded, RoHS Compliant
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On
SWITCH TOGGLE SPDT 5A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34ASP51B1M1QT-ND | 34ASP51B1M1QT | 89C9927 | 34ASP51B1M1QT |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |