Toggle Switch SPDT Panel Mount
TOGGLE SWITCH, SPDT, 5A, 250VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 5A 125V
Toggle Switches Toggle Switch, Miniature, SPDT, ON-OFF-ON, lug, threaded, RoHS Compliant
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34ASP31B1M1QT-ND | 73K2217 | 34ASP31B1M1QT | 34ASP31B1M1QT |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 5A, 250Vac; Switch Operation Grayhill | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |