Grayhill, Inc. Switches - Toggle Switches 34ASP22B4M7QT

Description
Win Source Part Number: 966482-34ASP22B4M7QT Category: Switches>Toggle Switches Series: 34A Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 5.08mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7103SYCQE; 7101SYCQE; 7101MD9AQE; 2M1-SP2-T1-B1-M2QE; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: 2266-34ASP22B4M7QT Base Product Number: 34ASP
Request a Quote Datasheet
Description
Win Source Part Number: 966482-34ASP22B4M7QT Category: Switches>Toggle Switches Series: 34A Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 5.08mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7103SYCQE; 7101SYCQE; 7101MD9AQE; 2M1-SP2-T1-B1-M2QE; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: 2266-34ASP22B4M7QT Base Product Number: 34ASP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 966482-34ASP22B4M7QT - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
966482-34ASP22B4M7QT
Switches - Toggle Switches 966482-34ASP22B4M7QT
Win Source Part Number: 966482-34ASP22B4M7QT Category: Switches>Toggle Switches Series: 34A Termination Style: PC Pin Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 5.08mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 7103SYCQE; 7101SYCQE; 7101MD9AQE; 2M1-SP2-T1-B1-M2QE; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: 2266-34ASP22B4M7QT Base Product Number: 34ASP

Win Source Part Number: 966482-34ASP22B4M7QT
Category: Switches>Toggle Switches
Series: 34A
Termination Style: PC Pin
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Standard Round
Actuator Length: 5.08mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 7103SYCQE; 7101SYCQE; 7101MD9AQE; 2M1-SP2-T1-B1-M2QE;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: 2266-34ASP22B4M7QT
Base Product Number: 34ASP

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34ASP22B4M7QT
Switches - Toggle Switches 34ASP22B4M7QT
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
34ASP22B4M7QT
Toggle Switches 34ASP22B4M7QT
Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-MOM,right angle PC mount vertical,non-threade d, RoHS Compliant

Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-MOM,right angle PC mount vertical,non-threaded, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 966482-34ASP22B4M7QT 34ASP22B4M7QT 34ASP22B4M7QT
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 450-08-2-1-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details