SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches Toggle Switch, Miniature, SPDT, ON-NONE-ON, lug, threadedm RoHS Compliant
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 34ASP13B1M1RT | 34ASP13B1M1RT |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | ON - NONE - ON |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Solder Lug | Screw Terminals |