Grayhill, Inc. Toggle Switches 34ASP12B4M7QT

Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 34ASP12B4M7QT-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
34ASP12B4M7QT-ND
Toggle Switches 34ASP12B4M7QT-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill - 88K4410 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill
88K4410
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill 88K4410
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
34ASP12B4M7QT
Switches - Toggle Switches 34ASP12B4M7QT
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
34ASP12B4M7QT
Toggle Switches 34ASP12B4M7QT
Toggle Switches Toggle Swtich, Miniature, SPDT, ON-NONE-ON, right angle PC Mount, vertical actuation, non-threaded, RoHS Compliant

Toggle Switches Toggle Swtich, Miniature, SPDT, ON-NONE-ON, right angle PC Mount, vertical actuation, non-threaded, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 34ASP12B4M7QT-ND 88K4410 34ASP12B4M7QT 34ASP12B4M7QT
Product Name Toggle Switches Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437558-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle Switches - 1744155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers