Grayhill, Inc. Toggle Switches 34ASP11B1M1QT

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 34ASP11B1M1QT-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
34ASP11B1M1QT-ND
Toggle Switches 34ASP11B1M1QT-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill - 89C9918 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill
89C9918
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill 89C9918
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 34ASP11B1M1QT
SWITCH TOGGLE SPDT 5A 125V

SWITCH TOGGLE SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
34ASP11B1M1QT
Toggle Switches 34ASP11B1M1QT
Toggle Switches Miniature Toggle SPDT ON-NONE-ON

Toggle Switches Miniature Toggle SPDT ON-NONE-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 34ASP11B1M1QT-ND 89C9918 34ASP11B1M1QT 34ASP11B1M1QT
Product Name Toggle Switches Switch, Toggle, Spdt, 5A, 250V; Switch Operation Grayhill Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 2228294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TAX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details