SWITCH TOGGLE DPDT 0.4VA 20V
Toggle Switches Toggle Switch, Miniature, DPDT, ON-OFF-MOM, vertical bracket PC Mount, RoHS Compliant
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 34ADP51B2V2RT | 34ADP51B2V2RT |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Switch Function | Momentary | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-Mom |