Toggle Switches Toggle Switch, Miniature, DPDT, ON-OFF-MOM, threaded, solder lug, RoHS Compliant
SWITCH TOGGLE DPDT 5A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 34ADP51B1M1QT | 34ADP51B1M1QT |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | RoHS | |
| Current Rating | 5 amps | 5 amps |