Toggle Switches Toggle Switch, Miniature, DPDT, ON-OFF-ON, thru-hole mount, threaded
SWITCH TOGGLE DPDT 5A 125V
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-Off-On;
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34ADP31B1M2QT | 34ADP31B1M2QT | 89C9917 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Grayhill |
| Switch Type | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | PC Pin | |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 5 amps | 5 amps | 5 amps |