Grayhill, Inc. Switches - Toggle Switches 34ADP12B4M6RT

Description
SWITCH TOGGLE DPDT 0.4VA 20V
Datasheet
Description
SWITCH TOGGLE DPDT 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
34ADP12B4M6RT
Switches - Toggle Switches 34ADP12B4M6RT
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Switch, Toggle, Dpdt, 5A, 20V; Switch Operation Grayhill - 14M7432 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 20V; Switch Operation Grayhill
14M7432
Switch, Toggle, Dpdt, 5A, 20V; Switch Operation Grayhill 14M7432
SWITCH, TOGGLE, DPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
34ADP12B4M6RT
Toggle Switches 34ADP12B4M6RT
Toggle Switches Toggle Switch, Miniature, DPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Miniature, DPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 34ADP12B4M6RT 14M7432 34ADP12B4M6RT
Product Name Switches - Toggle Switches Switch, Toggle, Dpdt, 5A, 20V; Switch Operation Grayhill Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type PC Pin Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details