Grayhill, Inc. Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Grayhill 34ADP12B4M6QT

Description
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Grayhill - 14M7431 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Grayhill
14M7431
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Grayhill 14M7431
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:34A Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
34ADP12B4M6QT
Toggle Switches 34ADP12B4M6QT
Toggle Switches Toggle Switch, Miniature, DPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Toggle Switches Toggle Switch, Miniature, DPDT, ON-NONE-ON, right angle horizontal mount, non-threaded, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
34ADP12B4M6QT
Switches - Toggle Switches 34ADP12B4M6QT
SWITCH TOGGLE DPDT 5A 125V

SWITCH TOGGLE DPDT 5A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 14M7431 34ADP12B4M6QT 34ADP12B4M6QT
Product Name Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Grayhill Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Standards / Compliances RoHS RoHS
Current Rating 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 1444559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details