Toggle Switches Toggle Switch, Miniature, DPDT, ON-NONE-ON, lug, threaded, RoHS Compliant
34 A Series Miniature Toggle Switches
SWITCH TOGGLE DPDT 5A 125V
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 34ADP11B1M1QT | 70216730 | 34ADP11B1M1QT |
| Product Name | Toggle Switches | Switch, Miniature Toggle, DPDT, ON-NONE-ON, FIG A | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-None-On | On-On |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | Solder Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | RoHS |