Grayhill, Inc. Pb Switch, Spst, 0.15A, 5Vdc, Panel; Product Range Grayhill 30-601-BLK

Description
PB SWITCH, SPST, 0.15A, 5VDC, PANEL; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST, 0.15A, 5VDC, PANEL; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, 0.15A, 5Vdc, Panel; Product Range Grayhill - 50B3706 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.15A, 5Vdc, Panel; Product Range Grayhill
50B3706
Pb Switch, Spst, 0.15A, 5Vdc, Panel; Product Range Grayhill 50B3706
PB SWITCH, SPST, 0.15A, 5VDC, PANEL; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 0.15A, 5VDC, PANEL; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 50B3706
Product Name Pb Switch, Spst, 0.15A, 5Vdc, Panel; Product Range Grayhill
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 20664212 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details