The Grayhill Series 30 is a sealed, front panel mounting SPST pushbutton switch with a threaded bushing, gold-plated contacts, and an aluminum housing with a black chrome finish. It is rated for 500,000 actuations, operates from -40°C to +80°C, and meets IP67 sealing standards. The switch has a nominal travel of 0.090 inches, a contact resistance of 25 milliohms max, and a voltage breakdown of 1000 Vac at 24 VDC with a current rating of 150 milliamps. Insulation resistance is 1,000 megaohms. The button color is blue, as indicated by the ordering code suffix. The part includes a silicone rubber internal seal and an O-ring panel seal. It is available with terminal or lead connections and optional silicone boots.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 42X1291 |
| Product Name | Pb Swtch,blu Grayhill |