Grayhill, Inc. Pushbutton Switches 30-17 BLK

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7489-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7489-ND
Pushbutton Switches GH7489-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill - 14M6738 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
14M6738
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 14M6738
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
30-17 BLK
Pushbutton Switches 30-17 BLK
Pushbutton Switches PushBtn Switch SPST Black Btn

Pushbutton Switches PushBtn Switch SPST Black Btn

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7489-ND 14M6738 30-17 BLK
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDT - Pushbuttons - HDT-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push Buttons - 2AMJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers