Grayhill, Inc. Pushbutton Switches 30-15

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH1363-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH1363-ND
Pushbutton Switches GH1363-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
30-15
Pushbutton Switches 30-15
Pushbutton Switches PushBtn Switch SPST Red Btn

Pushbutton Switches PushBtn Switch SPST Red Btn

Buy Now Datasheet
Switches - Pushbutton Switches - 30-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
30-15
Switches - Pushbutton Switches 30-15
SWITCH PUSH SPST-NO 1A 115V

SWITCH PUSH SPST-NO 1A 115V

Supplier's Site
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill - 14M6737 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill
14M6737
Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill 14M6737
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton, SPST, N/O, RED BUTTON, 1.00 A @ 115 V RES - 70217153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPST, N/O, RED BUTTON, 1.00 A @ 115 V RES
70217153
Switch, Pushbutton, SPST, N/O, RED BUTTON, 1.00 A @ 115 V RES 70217153
Butt Contact Pushbutton Switches, Panel Mount, 25 Milliohms (Max.) Contact Resistance Reliable Large selection Sealed bushing and pushbutton option

Butt Contact Pushbutton Switches, Panel Mount, 25 Milliohms (Max.) Contact Resistance

  • Reliable
  • Large selection
  • Sealed bushing and pushbutton option
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH1363-ND 30-15 30-15 14M6737 70217153
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill Switch, Pushbutton, SPST, N/O, RED BUTTON, 1.00 A @ 115 V RES
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug Solder Terminals Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 102722 - RS Components, Ltd.
Specs
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 1 NO/1 NC
Features RoHS
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
N program - NDL - Illuminated pushbutton - NDLGR/BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details