Grayhill, Inc. Pushbutton Switches 30-105

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7466-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7466-ND
Pushbutton Switches GH7466-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Switches - Pushbutton Switches - 30-105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
30-105
Switches - Pushbutton Switches 30-105
SWITCH PUSH SPST-NO 0.15A 24V

SWITCH PUSH SPST-NO 0.15A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
30-105
Pushbutton Switches 30-105
Pushbutton Switches PushBtn Switch SPST N.O. snap-in

Pushbutton Switches PushBtn Switch SPST N.O. snap-in

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7466-ND 30-105 30-105
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-7045-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers