Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
SWITCH PUSH SPST-NO 0.15A 24V
Pushbutton Switches PushBtn Switch SPST N.O. orange Btn
Snap-in Panel Mount P/B Switch, SPST, Orange Pushbutton
SWITCH, PUSHBUTTON, SPST, 150mA; Switch Operation:(On); Contact Configuration:SPST; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Contact Current Max:150mA; Switch Terminals:Solder; Product Range:30 Series; Colour:Orange RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7272-ND | 30-104 | 30-104 | 70216770 | 14M6736 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Snap-in Panel Mount P/B Switch, SPST, Orange Pushbutton | Switch, Pushbutton, Spst, 150Ma; Switch Operation Grayhill |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | (On) | |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder |