Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
SWITCH, PUSHBUTTON, SPST, 150mA; Product Range:30 Series; Panel Cutout Diameter:15.2mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.15A 24V
Pushbutton Switches PushBtn Switch SPST N.O. snap-in Green
Snap-in Panel Mount P/B Switch, SPST, Green Pushbutton
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7270-ND | 35K5741 | 30-102 | 30-102 | 70216768 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst, 150Ma; Product Range Grayhill | Switches - Pushbutton Switches | Pushbutton Switches | Snap-in Panel Mount P/B Switch, SPST, Green Pushbutton |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Quick Connect/Blade; Solder Terminals |