Grayhill, Inc. Pushbutton Switches - 30-05-01-502-01 30-05-01-502-01

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 763059-30-05-01-502- 01 Series: 30 Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -40°C ~ 85°C Current Rating: 1A (AC) Voltage Rating - AC: 115V Mounting: Panel Mount, Front Panel Cutout Dimensions: Rectangular - 13.10mm x 11.17mm Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 1,000,000 Cycles Color - Actuator/Cap: White Family Name: 30 Categories: Switches Introduction Date: July 14, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 763059-30-05-01-502- 01 Series: 30 Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -40°C ~ 85°C Current Rating: 1A (AC) Voltage Rating - AC: 115V Mounting: Panel Mount, Front Panel Cutout Dimensions: Rectangular - 13.10mm x 11.17mm Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 1,000,000 Cycles Color - Actuator/Cap: White Family Name: 30 Categories: Switches Introduction Date: July 14, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - 30-05-01-502-01
763059-30-05-01-502-01
Pushbutton Switches - 30-05-01-502-01 763059-30-05-01-502-01
Manufacturer: Grayhill Inc. Win Source Part Number: 763059-30-05-01-502- 01 Series: 30 Packaging: Bulk Type: Standard Termination Style: Solder Lug Operating Temperature Range: -40°C ~ 85°C Current Rating: 1A (AC) Voltage Rating - AC: 115V Mounting: Panel Mount, Front Panel Cutout Dimensions: Rectangular - 13.10mm x 11.17mm Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 1,000,000 Cycles Color - Actuator/Cap: White Family Name: 30 Categories: Switches Introduction Date: July 14, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 763059-30-05-01-502-01
Series: 30
Packaging: Bulk
Type: Standard
Termination Style: Solder Lug
Operating Temperature Range: -40°C ~ 85°C
Current Rating: 1A (AC)
Voltage Rating - AC: 115V
Mounting: Panel Mount, Front
Panel Cutout Dimensions: Rectangular - 13.10mm x 11.17mm
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 1,000,000 Cycles
Color - Actuator/Cap: White
Family Name: 30
Categories: Switches
Introduction Date: July 14, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pushbutton Switches - 30-05-01-502-01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
30-05-01-502-01-ND
Pushbutton Switches 30-05-01-502-01-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 30-05-01-502-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
30-05-01-502-01
Switches - Pushbutton Switches 30-05-01-502-01
SWITCH PUSH SPST-NO 1A 115V

SWITCH PUSH SPST-NO 1A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
30-05-01-502-01
Pushbutton Switches 30-05-01-502-01
Pushbutton Switches PushBtn Switch SPST Momentary White Btn

Pushbutton Switches PushBtn Switch SPST Momentary White Btn

Buy Now Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 49M4910 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
49M4910
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 49M4910
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 763059-30-05-01-502-01 30-05-01-502-01-ND 30-05-01-502-01 30-05-01-502-01 49M4910
Product Name Pushbutton Switches - 30-05-01-502-01 Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Max Current Rating 1 amps 1 amps 1 amps 1 amps
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TPYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Micro switches - M 610 - M 610-11-60-1D-I-AUNI -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details