Grayhill, Inc. Binding Posts 29-125

Description
Binding Post Connector Standard Smooth, Spring Loaded Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7675-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7675-ND
Binding Posts GH7675-ND
Binding Post Connector Standard Smooth, Spring Loaded Nickel

Binding Post Connector Standard Smooth, Spring Loaded Nickel

Buy Now Datasheet
Binding Post, 20A, #8-32, Stud; Product Range Grayhill - 94F1867 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, #8-32, Stud; Product Range Grayhill
94F1867
Binding Post, 20A, #8-32, Stud; Product Range Grayhill 94F1867
BINDING POST, 20A, #8-32, STUD; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 20A, #8-32, STUD; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, push-post; Hi Temp.; Noninsulated; 20 A; 120 VDC; Nickel/Brass; No Cap - 70216641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, push-post; Hi Temp.; Noninsulated; 20 A; 120 VDC; Nickel/Brass; No Cap
70216641
Terminal, push-post; Hi Temp.; Noninsulated; 20 A; 120 VDC; Nickel/Brass; No Cap 70216641
1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s Quick connect⁄disconnect Only 7⁄8in. above board height High temperature spring style Press button and put lead in slot and release. Spring pressure assures firm, positive contact.

1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s

  • Quick connect⁄disconnect
  • Only 7⁄8in. above board height
  • High temperature spring style
    Press button and put lead in slot and release. Spring pressure assures firm, positive contact.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GH7675-ND 94F1867 70216641
Product Name Binding Posts Binding Post, 20A, #8-32, Stud; Product Range Grayhill Terminal, push-post; Hi Temp.; Noninsulated; 20 A; 120 VDC; Nickel/Brass; No Cap
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers