Grayhill, Inc. Binding Posts 29-110

Description
Binding Post Connector Standard Smooth, Spring Loaded Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7615-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7615-ND
Binding Posts GH7615-ND
Binding Post Connector Standard Smooth, Spring Loaded Nickel

Binding Post Connector Standard Smooth, Spring Loaded Nickel

Buy Now Datasheet
Binding Post, 20A, #8-32, Stud; Product Range Grayhill - 57F2650 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, #8-32, Stud; Product Range Grayhill
57F2650
Binding Post, 20A, #8-32, Stud; Product Range Grayhill 57F2650
BINDING POST, 20A, #8-32, STUD; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:-; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

BINDING POST, 20A, #8-32, STUD; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:-; Contact Material:Brass; Connector Type:Binding Post RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; No Cap - 70217203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; No Cap
70217203
Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; No Cap 70217203
1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s Quick connect⁄disconnect Only 7⁄8in. above board height High temperature spring style Press button and put lead in slot and release. Spring pressure assures firm, positive contact.

1.44 in. Length, 8-32 Thread Post, 11⁄64 in. Mounting Hole Diameter, Polyethylene, Series 29s

  • Quick connect⁄disconnect
  • Only 7⁄8in. above board height
  • High temperature spring style
    Press button and put lead in slot and release. Spring pressure assures firm, positive contact.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GH7615-ND 57F2650 70217203
Product Name Binding Posts Binding Post, 20A, #8-32, Stud; Product Range Grayhill Terminal, push-post; Noninsulated; 20 A; 120 VDC; Nickeled Brass; No Cap
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data