Grayhill, Inc. Binding Posts 29-104 RED

Description
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7674-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7674-ND
Binding Posts GH7674-ND
Binding Post Connector Standard Smooth, Spring Loaded Red Nickel

Binding Post Connector Standard Smooth, Spring Loaded Red Nickel

Buy Now Datasheet
Binding Post, 20A, Stud, Red; Product Range Grayhill - 28F421 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, Stud, Red; Product Range Grayhill
28F421
Binding Post, 20A, Stud, Red; Product Range Grayhill 28F421
BINDING POST, 20A, STUD, RED; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 20A, STUD, RED; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, push-post; Insulated; 20 A; 120 VDC; Nickeled Brass; Red Cap - 70217205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, push-post; Insulated; 20 A; 120 VDC; Nickeled Brass; Red Cap
70217205
Terminal, push-post; Insulated; 20 A; 120 VDC; Nickeled Brass; Red Cap 70217205
Binding Post, 20 A rated Current, 120 VDC Rated Voltage Quick connect⁄disconnect Only 7⁄8 " above board height High temperature spring style Spring pressure assures firm, positive contact.

Binding Post, 20 A rated Current, 120 VDC Rated Voltage

  • Quick connect⁄disconnect
  • Only 7⁄8 " above board height
  • High temperature spring style
    Spring pressure assures firm, positive contact.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GH7674-ND 28F421 70217205
Product Name Binding Posts Binding Post, 20A, Stud, Red; Product Range Grayhill Terminal, push-post; Insulated; 20 A; 120 VDC; Nickeled Brass; Red Cap
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers