The Binding Post, 20A, Stud, Black from the Grayhill 29 Series is designed for panel mounting and features a quick connect/disconnect mechanism. It is rated for continuous use at 20A and 120V DC, with a maximum temperature rise of 20°C. The product includes a nickel-plated brass construction for external metal parts, tinned music wire for the spring, and polyethylene button caps. It is available in various styles, including standard, insulated, and banana plug configurations, with options for color-coded caps. The binding post has a compact design with a height of only 7/8" above the board and fits a #8-32 UNC-2A threaded stud for mounting. This product is suitable for applications requiring reliable electrical connections and is RoHS compliant.
Binding Post Connector Standard Smooth, Spring Loaded Black Nickel
Binding Post, 20 A rated Current, 120 VDC Rated Voltage
BINDING POST, 20A, STUD, BLACK; Product Range:29 Series; Current Rating:20A; Voltage Rating:120V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GH7673-ND | 70217204 | 28F422 |
| Product Name | Binding Posts | Terminal, push-post; Insulated; 20 A; 120 VDC; Nickeled Brass; Black Cap | Binding Post, 20A, Stud, Black; Product Range Grayhill |
| Connector Type | DIN Connector |