Grayhill, Inc. Binding Posts 29-100 WHT

Description
Binding Post Connector Standard Smooth, Spring Loaded White Nickel
Request a Quote Datasheet
Description
Binding Post Connector Standard Smooth, Spring Loaded White Nickel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - GH7632-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
GH7632-ND
Binding Posts GH7632-ND
Binding Post Connector Standard Smooth, Spring Loaded White Nickel

Binding Post Connector Standard Smooth, Spring Loaded White Nickel

Buy Now Datasheet
Binding Post, 20A, White; Product Range Grayhill - 01C2664 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 20A, White; Product Range Grayhill
01C2664
Binding Post, 20A, White; Product Range Grayhill 01C2664
BINDING POST, 20A, WHITE; Product Range:29 Series; Current Rating:20A; Voltage Rating:120VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 20A, WHITE; Product Range:29 Series; Current Rating:20A; Voltage Rating:120VDC; Contact Plating:Nickel Plated Contacts; Connector Mounting:-; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GH7632-ND 01C2664
Product Name Binding Posts Binding Post, 20A, White; Product Range Grayhill
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers